Capital Lighting, Inc. 1648A-156-PL Mid. Chandeliers-Glass Up 334045

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Qty: 9 Wattage: 13 Finish: Noble Bronze Product Name: Chandelier UPC: 747396052922
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Qty: 9 Wattage: 13 Finish: Noble Bronze Product Name: Chandelier UPC: 747396052922

Suppliers

Company
Product
Description
Supplier Links
1648A-156-PL Mid. Chandeliers-Glass Up - 334045 - Capital Lighting, Inc.
Columbus, OH, USA
1648A-156-PL Mid. Chandeliers-Glass Up
334045
1648A-156-PL Mid. Chandeliers-Glass Up 334045
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Qty: 9 Wattage: 13 Finish: Noble Bronze Product Name: Chandelier UPC: 747396052922

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 32.00
Bulb
Qty: 9
Wattage: 13
Finish: Noble Bronze
Product Name: Chandelier
UPC: 747396052922

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334045
Product Name 1648A-156-PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details