Capital Lighting, Inc. 1643A-156-PL Mini Chandeliers-Glass Shade 334040

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.75 Bulb Qty: 3 Wattage: 13 Finish: Noble Bronze Product Name: 3 Light Mini Chandelier UPC: 747396053011
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.75 Bulb Qty: 3 Wattage: 13 Finish: Noble Bronze Product Name: 3 Light Mini Chandelier UPC: 747396053011

Suppliers

Company
Product
Description
Supplier Links
1643A-156-PL Mini Chandeliers-Glass Shade - 334040 - Capital Lighting, Inc.
Columbus, OH, USA
1643A-156-PL Mini Chandeliers-Glass Shade
334040
1643A-156-PL Mini Chandeliers-Glass Shade 334040
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.75 Bulb Qty: 3 Wattage: 13 Finish: Noble Bronze Product Name: 3 Light Mini Chandelier UPC: 747396053011

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 15.75
Bulb
Qty: 3
Wattage: 13
Finish: Noble Bronze
Product Name: 3 Light Mini Chandelier
UPC: 747396053011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334040
Product Name 1643A-156-PL Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details