Capital Lighting, Inc. 2220-44 Flush Mounts-Bowl Style 334038

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
2220-44 Flush Mounts-Bowl Style - 334038 - Capital Lighting, Inc.
Columbus, OH, USA
2220-44 Flush Mounts-Bowl Style
334038
2220-44 Flush Mounts-Bowl Style 334038
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334038
Product Name 2220-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details