Capital Lighting, Inc. 1887-357 Pendants-Bowl Style 334037

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Iron Oxide Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Iron Oxide Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
1887-357 Pendants-Bowl Style - 334037 - Capital Lighting, Inc.
Columbus, OH, USA
1887-357 Pendants-Bowl Style
334037
1887-357 Pendants-Bowl Style 334037
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Iron Oxide Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Iron Oxide
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334037
Product Name 1887-357 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details