PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.50
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Bath
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 334036 |
| Product Name | 2201-84 Sconces-Single Glass |
| Application | Residential |