Capital Lighting, Inc. 2202-84 Bathroom Fixtures-Two Lights 334033

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
2202-84 Bathroom Fixtures-Two Lights - 334033 - Capital Lighting, Inc.
Columbus, OH, USA
2202-84 Bathroom Fixtures-Two Lights
334033
2202-84 Bathroom Fixtures-Two Lights 334033
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Extension: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334033
Product Name 2202-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details