Capital Lighting, Inc. 2211-77 Sconces-Single Glass 334032

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
2211-77 Sconces-Single Glass - 334032 - Capital Lighting, Inc.
Columbus, OH, USA
2211-77 Sconces-Single Glass
334032
2211-77 Sconces-Single Glass 334032
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334032
Product Name 2211-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details