Capital Lighting, Inc. 3514-37C Bathroom Fixtures-Four Lights 334026

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 8.5 Bulb Type: T4 Qty: 4 Wattage: 40 Finish: Restoration Bronze without Gold Highlights Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 8.5 Bulb Type: T4 Qty: 4 Wattage: 40 Finish: Restoration Bronze without Gold Highlights Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
3514-37C Bathroom Fixtures-Four Lights - 334026 - Capital Lighting, Inc.
Columbus, OH, USA
3514-37C Bathroom Fixtures-Four Lights
334026
3514-37C Bathroom Fixtures-Four Lights 334026
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 8.5 Bulb Type: T4 Qty: 4 Wattage: 40 Finish: Restoration Bronze without Gold Highlights Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 8.25
Extension: 8.5
Bulb
Type: T4
Qty: 4
Wattage: 40
Finish: Restoration Bronze without Gold Highlights
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334026
Product Name 3514-37C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details