Capital Lighting, Inc. 4254-208 Mid. Chandeliers-Glass Up 334021

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Seco Oro Bronze Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Seco Oro Bronze Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4254-208 Mid. Chandeliers-Glass Up - 334021 - Capital Lighting, Inc.
Columbus, OH, USA
4254-208 Mid. Chandeliers-Glass Up
334021
4254-208 Mid. Chandeliers-Glass Up 334021
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Seco Oro Bronze Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Seco Oro Bronze
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334021
Product Name 4254-208 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details