PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Volterra Bronze
Product Name: Flush Mount
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 334015 |
| Product Name | 2229-18 Flush Mounts-Bowl Style |
| Application | Residential |