Capital Lighting, Inc. 2225-22 Flush Mounts-Bowl Style 334010

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
2225-22 Flush Mounts-Bowl Style - 334010 - Capital Lighting, Inc.
Columbus, OH, USA
2225-22 Flush Mounts-Bowl Style
334010
2225-22 Flush Mounts-Bowl Style 334010
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334010
Product Name 2225-22 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details