Capital Lighting, Inc. 2750VI Pendants-Bowl Style 333885

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Vintage Iron Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Vintage Iron Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
2750VI Pendants-Bowl Style - 333885 - Capital Lighting, Inc.
Columbus, OH, USA
2750VI Pendants-Bowl Style
333885
2750VI Pendants-Bowl Style 333885
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Vintage Iron Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 30.50
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Vintage Iron
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333885
Product Name 2750VI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details