Capital Lighting, Inc. 2749HB Sconces-Single Glass 333882

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Heirloom Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Heirloom Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2749HB Sconces-Single Glass - 333882 - Capital Lighting, Inc.
Columbus, OH, USA
2749HB Sconces-Single Glass
333882
2749HB Sconces-Single Glass 333882
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Heirloom Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Heirloom Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333882
Product Name 2749HB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details