Capital Lighting, Inc. 2748AF Mid. Chandeliers-Candle 333880

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Silver Leaf Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Silver Leaf Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2748AF Mid. Chandeliers-Candle - 333880 - Capital Lighting, Inc.
Columbus, OH, USA
2748AF Mid. Chandeliers-Candle
333880
2748AF Mid. Chandeliers-Candle 333880
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Silver Leaf Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Silver Leaf
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333880
Product Name 2748AF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details