Capital Lighting, Inc. 2731AC Sconces-Single Glass 333856

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Antique Copper Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Antique Copper Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2731AC Sconces-Single Glass - 333856 - Capital Lighting, Inc.
Columbus, OH, USA
2731AC Sconces-Single Glass
333856
2731AC Sconces-Single Glass 333856
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Antique Copper Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 7
Bulb
Type: G-9
Qty: 1
Wattage: 35
Finish: Antique Copper
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333856
Product Name 2731AC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details