Capital Lighting, Inc. 2736AC Mini Pendants-Rod 333855

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 39.50 Length 39.50 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Antique Copper Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 39.50 Length 39.50 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Antique Copper Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
2736AC Mini Pendants-Rod - 333855 - Capital Lighting, Inc.
Columbus, OH, USA
2736AC Mini Pendants-Rod
333855
2736AC Mini Pendants-Rod 333855
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 39.50 Length 39.50 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Antique Copper Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 39.50
Length 39.50
Bulb
Type: G-9
Qty: 1
Wattage: 35
Finish: Antique Copper
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333855
Product Name 2736AC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details