Capital Lighting, Inc. 2732VI Bathroom Fixtures-Two Lights 333853

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 35 Finish: Vintage Iron Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 35 Finish: Vintage Iron Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2732VI Bathroom Fixtures-Two Lights - 333853 - Capital Lighting, Inc.
Columbus, OH, USA
2732VI Bathroom Fixtures-Two Lights
333853
2732VI Bathroom Fixtures-Two Lights 333853
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 35 Finish: Vintage Iron Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Extension: 7
Bulb
Type: G-9
Qty: 2
Wattage: 35
Finish: Vintage Iron
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333853
Product Name 2732VI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details