Capital Lighting, Inc. 2735AC Island/Pool Table-4 Light + 333852

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Length 22.00 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Antique Copper Product Name: Four Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Length 22.00 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Antique Copper Product Name: Four Light Island Light

Suppliers

Company
Product
Description
Supplier Links
2735AC Island/Pool Table-4 Light + - 333852 - Capital Lighting, Inc.
Columbus, OH, USA
2735AC Island/Pool Table-4 Light +
333852
2735AC Island/Pool Table-4 Light + 333852
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Length 22.00 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Antique Copper Product Name: Four Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 22.00
Length 22.00
Bulb
Type: G-9
Qty: 4
Wattage: 35
Finish: Antique Copper
Product Name: Four Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333852
Product Name 2735AC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details