Capital Lighting, Inc. 2733SZ Bathroom Fixtures-Three Lights 333851

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 35 Finish: Satin Bronze Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 35 Finish: Satin Bronze Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2733SZ Bathroom Fixtures-Three Lights - 333851 - Capital Lighting, Inc.
Columbus, OH, USA
2733SZ Bathroom Fixtures-Three Lights
333851
2733SZ Bathroom Fixtures-Three Lights 333851
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 35 Finish: Satin Bronze Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 13.00
Extension: 7
Bulb
Type: G-9
Qty: 3
Wattage: 35
Finish: Satin Bronze
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333851
Product Name 2733SZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details