Capital Lighting, Inc. 2707SG Sconces-Double Glass 333829

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Saxon Gold Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Saxon Gold Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2707SG Sconces-Double Glass - 333829 - Capital Lighting, Inc.
Columbus, OH, USA
2707SG Sconces-Double Glass
333829
2707SG Sconces-Double Glass 333829
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Saxon Gold Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Saxon Gold
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333829
Product Name 2707SG Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details