Capital Lighting, Inc. 2710BG Large Chandeliers-Glass Shade 333826

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bellagio Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bellagio Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2710BG Large Chandeliers-Glass Shade - 333826 - Capital Lighting, Inc.
Columbus, OH, USA
2710BG Large Chandeliers-Glass Shade
333826
2710BG Large Chandeliers-Glass Shade 333826
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bellagio Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 39.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Bellagio
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333826
Product Name 2710BG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details