Capital Lighting, Inc. 2711HB/PS22 Sconces-Single Glass 333823

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Heirloom Bronze Product Name: One Light Wall Sconce Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Heirloom Bronze Product Name: One Light Wall Sconce Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
2711HB/PS22 Sconces-Single Glass - 333823 - Capital Lighting, Inc.
Columbus, OH, USA
2711HB/PS22 Sconces-Single Glass
333823
2711HB/PS22 Sconces-Single Glass 333823
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Heirloom Bronze Product Name: One Light Wall Sconce Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Heirloom Bronze
Product Name: One Light Wall Sconce
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333823
Product Name 2711HB/PS22 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details