Capital Lighting, Inc. 2722FG Bathroom Fixtures-Two Lights 333822

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.75 Extension: 9.25 Bulb Type: G-9 Qty: 2 Wattage: 35 Finish: French Gold Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.75 Extension: 9.25 Bulb Type: G-9 Qty: 2 Wattage: 35 Finish: French Gold Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2722FG Bathroom Fixtures-Two Lights - 333822 - Capital Lighting, Inc.
Columbus, OH, USA
2722FG Bathroom Fixtures-Two Lights
333822
2722FG Bathroom Fixtures-Two Lights 333822
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.75 Extension: 9.25 Bulb Type: G-9 Qty: 2 Wattage: 35 Finish: French Gold Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.75
Extension: 9.25
Bulb
Type: G-9
Qty: 2
Wattage: 35
Finish: French Gold
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333822
Product Name 2722FG Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details