Capital Lighting, Inc. 2715RM/PS22 Island/Pool Table-4 Light + 333821

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Royal Mahogany Product Name: Four Light Island Light Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Royal Mahogany Product Name: Four Light Island Light Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
2715RM/PS22 Island/Pool Table-4 Light + - 333821 - Capital Lighting, Inc.
Columbus, OH, USA
2715RM/PS22 Island/Pool Table-4 Light +
333821
2715RM/PS22 Island/Pool Table-4 Light + 333821
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Royal Mahogany Product Name: Four Light Island Light Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 18.50
Length 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Royal Mahogany
Product Name: Four Light Island Light
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333821
Product Name 2715RM/PS22 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details