Capital Lighting, Inc. 2697-2SV Island/Pool Table-4 Light + 333802

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 46.00 Length 46.00 Bulb Qty: 4 Wattage: 35 Finish: Aged Silver Product Name: Four Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 46.00 Length 46.00 Bulb Qty: 4 Wattage: 35 Finish: Aged Silver Product Name: Four Light Island Light

Suppliers

Company
Product
Description
Supplier Links
2697-2SV Island/Pool Table-4 Light + - 333802 - Capital Lighting, Inc.
Columbus, OH, USA
2697-2SV Island/Pool Table-4 Light +
333802
2697-2SV Island/Pool Table-4 Light + 333802
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 46.00 Length 46.00 Bulb Qty: 4 Wattage: 35 Finish: Aged Silver Product Name: Four Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 46.00
Length 46.00
Bulb
Qty: 4
Wattage: 35
Finish: Aged Silver
Product Name: Four Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333802
Product Name 2697-2SV Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details