Capital Lighting, Inc. 2692SV Sconces-Other 333801

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 4 Bulb Qty: 2 Finish: Aged Silver Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 4 Bulb Qty: 2 Finish: Aged Silver Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2692SV Sconces-Other - 333801 - Capital Lighting, Inc.
Columbus, OH, USA
2692SV Sconces-Other
333801
2692SV Sconces-Other 333801
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 4 Bulb Qty: 2 Finish: Aged Silver Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 4
Bulb
Qty: 2
Finish: Aged Silver
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333801
Product Name 2692SV Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details