Capital Lighting, Inc. 2696-1HB Island/Pool Table-3 Light Bar 333800

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 46.00 Length 46.00 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Heirloom Bronze Product Name: Three Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 46.00 Length 46.00 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Heirloom Bronze Product Name: Three Light Island Light

Suppliers

Company
Product
Description
Supplier Links
2696-1HB Island/Pool Table-3 Light Bar - 333800 - Capital Lighting, Inc.
Columbus, OH, USA
2696-1HB Island/Pool Table-3 Light Bar
333800
2696-1HB Island/Pool Table-3 Light Bar 333800
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 46.00 Length 46.00 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Heirloom Bronze Product Name: Three Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 46.00
Length 46.00
Bulb
Type: GU-10
Qty: 3
Wattage: 35
Finish: Heirloom Bronze
Product Name: Three Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333800
Product Name 2696-1HB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details