Capital Lighting, Inc. k33-22 Fans-Light Kits 333716

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 0.88 Product Name: Light Kit UPC: 706411435256 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 0.88 Product Name: Light Kit UPC: 706411435256 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
k33-22 Fans-Light Kits - 333716 - Capital Lighting, Inc.
Columbus, OH, USA
k33-22 Fans-Light Kits
333716
k33-22 Fans-Light Kits 333716
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 0.88 Product Name: Light Kit UPC: 706411435256 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 3.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 0.88
Product Name: Light Kit
UPC: 706411435256
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333716
Product Name k33-22 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details