Capital Lighting, Inc. K37-L-STW Fans-Light Kits 333713

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Sterling Walnut Product Name: Light Kit UPC: 706411037481
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Sterling Walnut Product Name: Light Kit UPC: 706411037481

Suppliers

Company
Product
Description
Supplier Links
K37-L-STW Fans-Light Kits - 333713 - Capital Lighting, Inc.
Columbus, OH, USA
K37-L-STW Fans-Light Kits
333713
K37-L-STW Fans-Light Kits 333713
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Sterling Walnut Product Name: Light Kit UPC: 706411037481

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Sterling Walnut
Product Name: Light Kit
UPC: 706411037481

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333713
Product Name K37-L-STW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details