Capital Lighting, Inc. 39733FMPC Pendants-Glass Down 333387

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098459 Category: Single Pendant Glass: Fume Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098459 Category: Single Pendant Glass: Fume Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39733FMPC Pendants-Glass Down - 333387 - Capital Lighting, Inc.
Columbus, OH, USA
39733FMPC Pendants-Glass Down
333387
39733FMPC Pendants-Glass Down 333387
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098459 Category: Single Pendant Glass: Fume Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 38.00
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Polished Chrome
Product Name: Six Light Single Pendant
UPC: 783209098459
Category: Single Pendant
Glass: Fume
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333387
Product Name 39733FMPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details