Capital Lighting, Inc. 39736COPC Large Chandeliers-Glass Shade 333385

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098527 Category: Multi-Tier Chandelier Glass: Cognac Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098527 Category: Multi-Tier Chandelier Glass: Cognac Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39736COPC Large Chandeliers-Glass Shade - 333385 - Capital Lighting, Inc.
Columbus, OH, USA
39736COPC Large Chandeliers-Glass Shade
333385
39736COPC Large Chandeliers-Glass Shade 333385
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098527 Category: Multi-Tier Chandelier Glass: Cognac Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 53.00
Bulb
Type: LED
Qty: 18
Wattage: 1
Finish: Polished Chrome
Product Name: 18 Light Chandelier
UPC: 783209098527
Category: Multi-Tier Chandelier
Glass: Cognac
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333385
Product Name 39736COPC Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details