Capital Lighting, Inc. 39735SRPC Pendants-Glass Down 333382

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Single Pendant UPC: 783209098510 Category: Single Pendant Glass: Sunrise Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Single Pendant UPC: 783209098510 Category: Single Pendant Glass: Sunrise Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39735SRPC Pendants-Glass Down - 333382 - Capital Lighting, Inc.
Columbus, OH, USA
39735SRPC Pendants-Glass Down
333382
39735SRPC Pendants-Glass Down 333382
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Single Pendant UPC: 783209098510 Category: Single Pendant Glass: Sunrise Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 32.00
Bulb
Type: LED
Qty: 18
Wattage: 1
Finish: Polished Chrome
Product Name: 18 Light Single Pendant
UPC: 783209098510
Category: Single Pendant
Glass: Sunrise
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333382
Product Name 39735SRPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details