Capital Lighting, Inc. 21552CLBZ Foyer/Hall Lanterns-Glass w/Frame 333369

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Three Light Entry Foyer Pendant UPC: 783209097605 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Three Light Entry Foyer Pendant UPC: 783209097605 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
21552CLBZ Foyer/Hall Lanterns-Glass w/Frame - 333369 - Capital Lighting, Inc.
Columbus, OH, USA
21552CLBZ Foyer/Hall Lanterns-Glass w/Frame
333369
21552CLBZ Foyer/Hall Lanterns-Glass w/Frame 333369
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Three Light Entry Foyer Pendant UPC: 783209097605 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 8.8
Product Name: Three Light Entry Foyer Pendant
UPC: 783209097605
Category: Entry Foyer Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333369
Product Name 21552CLBZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details