Capital Lighting, Inc. 22207UR Mid. Chandeliers-Candle 333368

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Urban Rustic Weight: 12 Product Name: Eight Light Chandelier UPC: 783209097070 Category: Single-Tier Chandelier Shipped Via: Truck Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Urban Rustic Weight: 12 Product Name: Eight Light Chandelier UPC: 783209097070 Category: Single-Tier Chandelier Shipped Via: Truck Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22207UR Mid. Chandeliers-Candle - 333368 - Capital Lighting, Inc.
Columbus, OH, USA
22207UR Mid. Chandeliers-Candle
333368
22207UR Mid. Chandeliers-Candle 333368
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Urban Rustic Weight: 12 Product Name: Eight Light Chandelier UPC: 783209097070 Category: Single-Tier Chandelier Shipped Via: Truck Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Urban Rustic
Weight: 12
Product Name: Eight Light Chandelier
UPC: 783209097070
Category: Single-Tier Chandelier
Shipped Via: Truck
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333368
Product Name 22207UR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details