Capital Lighting, Inc. 22204UR Mid. Chandeliers-Candle 333362

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Urban Rustic Product Name: Four Light Chandelier UPC: 783209097056 Category: Single-Tier Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Urban Rustic Product Name: Four Light Chandelier UPC: 783209097056 Category: Single-Tier Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22204UR Mid. Chandeliers-Candle - 333362 - Capital Lighting, Inc.
Columbus, OH, USA
22204UR Mid. Chandeliers-Candle
333362
22204UR Mid. Chandeliers-Candle 333362
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Urban Rustic Product Name: Four Light Chandelier UPC: 783209097056 Category: Single-Tier Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Urban Rustic
Product Name: Four Light Chandelier
UPC: 783209097056
Category: Single-Tier Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333362
Product Name 22204UR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details