Capital Lighting, Inc. 22202UR Sconces-Double Candle 333360

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Urban Rustic Weight: 1.5 Product Name: Two Light Wall Sconce UPC: 783209097049 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Urban Rustic Weight: 1.5 Product Name: Two Light Wall Sconce UPC: 783209097049 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22202UR Sconces-Double Candle - 333360 - Capital Lighting, Inc.
Columbus, OH, USA
22202UR Sconces-Double Candle
333360
22202UR Sconces-Double Candle 333360
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Urban Rustic Weight: 1.5 Product Name: Two Light Wall Sconce UPC: 783209097049 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Urban Rustic
Weight: 1.5
Product Name: Two Light Wall Sconce
UPC: 783209097049
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333360
Product Name 22202UR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details