PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 18.00
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Polished Chrome
Product Name: 12 Light Flush Mount
UPC: 783209098435
Category: Semi-Flush Mount
Glass: Sunrise
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 333358 |
| Product Name | 39730SRPC Semi-Flush Mts.-Other |
| Application | Residential |