Capital Lighting, Inc. 39728FMPC Sconces-Wall Torchieres 333356

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098374 Category: Wall Sconce Glass: Fume Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098374 Category: Wall Sconce Glass: Fume Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39728FMPC Sconces-Wall Torchieres - 333356 - Capital Lighting, Inc.
Columbus, OH, USA
39728FMPC Sconces-Wall Torchieres
333356
39728FMPC Sconces-Wall Torchieres 333356
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 41.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Wall Sconce UPC: 783209098374 Category: Wall Sconce Glass: Fume Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 41.00
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Polished Chrome
Product Name: Six Light Wall Sconce
UPC: 783209098374
Category: Wall Sconce
Glass: Fume
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333356
Product Name 39728FMPC Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details