PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 41.00
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Polished Chrome
Product Name: Six Light Wall Sconce
UPC: 783209098381
Category: Wall Sconce
Glass: Root Beer
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 333353 |
| Product Name | 39728RBPC Sconces-Wall Torchieres |
| Application | Residential |