Capital Lighting, Inc. 3152CDWSBZ Exterior -Wall Mount 333346

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4.03 Product Name: One Light Outdoor Wall Mount UPC: 783209315204 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4.03 Product Name: One Light Outdoor Wall Mount UPC: 783209315204 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
3152CDWSBZ Exterior -Wall Mount - 333346 - Capital Lighting, Inc.
Columbus, OH, USA
3152CDWSBZ Exterior -Wall Mount
333346
3152CDWSBZ Exterior -Wall Mount 333346
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4.03 Product Name: One Light Outdoor Wall Mount UPC: 783209315204 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 4.03
Product Name: One Light Outdoor Wall Mount
UPC: 783209315204
Category: Outdoor Wall Mount
Glass: Seedy/Wilshire
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333346
Product Name 3152CDWSBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details