Capital Lighting, Inc. 21550CLBZ Foyer/Hall Lanterns-Glass w/Frame 333345

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 15.4 Product Name: Four Light Entry Foyer Pendant UPC: 783209097582 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 15.4 Product Name: Four Light Entry Foyer Pendant UPC: 783209097582 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
21550CLBZ Foyer/Hall Lanterns-Glass w/Frame - 333345 - Capital Lighting, Inc.
Columbus, OH, USA
21550CLBZ Foyer/Hall Lanterns-Glass w/Frame
333345
21550CLBZ Foyer/Hall Lanterns-Glass w/Frame 333345
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 15.4 Product Name: Four Light Entry Foyer Pendant UPC: 783209097582 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 15.4
Product Name: Four Light Entry Foyer Pendant
UPC: 783209097582
Category: Entry Foyer Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333345
Product Name 21550CLBZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details