Capital Lighting, Inc. 22209UR Mid. Chandeliers-Candle 333339

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Urban Rustic Weight: 14 Product Name: 12 Light Chandelier UPC: 783209097087 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Urban Rustic Weight: 14 Product Name: 12 Light Chandelier UPC: 783209097087 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22209UR Mid. Chandeliers-Candle - 333339 - Capital Lighting, Inc.
Columbus, OH, USA
22209UR Mid. Chandeliers-Candle
333339
22209UR Mid. Chandeliers-Candle 333339
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Urban Rustic Weight: 14 Product Name: 12 Light Chandelier UPC: 783209097087 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Urban Rustic
Weight: 14
Product Name: 12 Light Chandelier
UPC: 783209097087
Category: Multi-Tier Chandelier
Shipped Via: Truck
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333339
Product Name 22209UR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details