Capital Lighting, Inc. 22348CLFTBZ Island/Pool Table-4 Light + 333338

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Bronze Weight: 28.22 Product Name: Ten Light Island Pendant UPC: 783209097117 Category: Island Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Bronze Weight: 28.22 Product Name: Ten Light Island Pendant UPC: 783209097117 Category: Island Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22348CLFTBZ Island/Pool Table-4 Light + - 333338 - Capital Lighting, Inc.
Columbus, OH, USA
22348CLFTBZ Island/Pool Table-4 Light +
333338
22348CLFTBZ Island/Pool Table-4 Light + 333338
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Bronze Weight: 28.22 Product Name: Ten Light Island Pendant UPC: 783209097117 Category: Island Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.50
Length 8.50
Bulb
Type: G-9
Qty: 10
Wattage: 60
Finish: Bronze
Weight: 28.22
Product Name: Ten Light Island Pendant
UPC: 783209097117
Category: Island Pendant
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333338
Product Name 22348CLFTBZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details