Capital Lighting, Inc. 22313PN Bathroom Fixtures-Three Lights 333336

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 0.5 Product Name: Three Light Bath Vanity UPC: 783209098152 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 0.5 Product Name: Three Light Bath Vanity UPC: 783209098152 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
22313PN Bathroom Fixtures-Three Lights - 333336 - Capital Lighting, Inc.
Columbus, OH, USA
22313PN Bathroom Fixtures-Three Lights
333336
22313PN Bathroom Fixtures-Three Lights 333336
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 0.5 Product Name: Three Light Bath Vanity UPC: 783209098152 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 0.5
Product Name: Three Light Bath Vanity
UPC: 783209098152
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333336
Product Name 22313PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details