Capital Lighting, Inc. 22345CLFTBZ Mid. Chandeliers-Glass Up 333332

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Bronze Weight: 9.92 Product Name: Five Light Chandelier UPC: 783209097667 Category: Single-Tier Chandelier Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Bronze Weight: 9.92 Product Name: Five Light Chandelier UPC: 783209097667 Category: Single-Tier Chandelier Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22345CLFTBZ Mid. Chandeliers-Glass Up - 333332 - Capital Lighting, Inc.
Columbus, OH, USA
22345CLFTBZ Mid. Chandeliers-Glass Up
333332
22345CLFTBZ Mid. Chandeliers-Glass Up 333332
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Bronze Weight: 9.92 Product Name: Five Light Chandelier UPC: 783209097667 Category: Single-Tier Chandelier Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Bronze
Weight: 9.92
Product Name: Five Light Chandelier
UPC: 783209097667
Category: Single-Tier Chandelier
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333332
Product Name 22345CLFTBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details