Capital Lighting, Inc. 39723FMPC Pendants-Glass Down 333327

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 50.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098251 Category: Single Pendant Glass: Fume Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 50.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098251 Category: Single Pendant Glass: Fume Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39723FMPC Pendants-Glass Down - 333327 - Capital Lighting, Inc.
Columbus, OH, USA
39723FMPC Pendants-Glass Down
333327
39723FMPC Pendants-Glass Down 333327
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 50.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098251 Category: Single Pendant Glass: Fume Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 50.00
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Polished Chrome
Product Name: Six Light Single Pendant
UPC: 783209098251
Category: Single Pendant
Glass: Fume
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333327
Product Name 39723FMPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details