Capital Lighting, Inc. 39725COPC Pendants-Glass Down 333323

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 59.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Single Pendant UPC: 783209098282 Category: Single Pendant Glass: Cognac Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 59.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Single Pendant UPC: 783209098282 Category: Single Pendant Glass: Cognac Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39725COPC Pendants-Glass Down - 333323 - Capital Lighting, Inc.
Columbus, OH, USA
39725COPC Pendants-Glass Down
333323
39725COPC Pendants-Glass Down 333323
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 59.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Single Pendant UPC: 783209098282 Category: Single Pendant Glass: Cognac Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 59.00
Bulb
Type: LED
Qty: 18
Wattage: 1
Finish: Polished Chrome
Product Name: 18 Light Single Pendant
UPC: 783209098282
Category: Single Pendant
Glass: Cognac
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333323
Product Name 39725COPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details