Capital Lighting, Inc. 22351CLFTBZ Sconces-Single Glass 333319

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Bronze Weight: 2.87 Product Name: One Light Wall Sconce UPC: 783209097124 Category: Wall Sconce Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Bronze Weight: 2.87 Product Name: One Light Wall Sconce UPC: 783209097124 Category: Wall Sconce Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22351CLFTBZ Sconces-Single Glass - 333319 - Capital Lighting, Inc.
Columbus, OH, USA
22351CLFTBZ Sconces-Single Glass
333319
22351CLFTBZ Sconces-Single Glass 333319
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Bronze Weight: 2.87 Product Name: One Light Wall Sconce UPC: 783209097124 Category: Wall Sconce Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 2.87
Product Name: One Light Wall Sconce
UPC: 783209097124
Category: Wall Sconce
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333319
Product Name 22351CLFTBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details