Capital Lighting, Inc. 25128FTPN Mini Pendants-Rod 333310

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 10.34 Product Name: One Light Mini Pendant UPC: 783209097681 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 10.34 Product Name: One Light Mini Pendant UPC: 783209097681 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
25128FTPN Mini Pendants-Rod - 333310 - Capital Lighting, Inc.
Columbus, OH, USA
25128FTPN Mini Pendants-Rod
333310
25128FTPN Mini Pendants-Rod 333310
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 10.34 Product Name: One Light Mini Pendant UPC: 783209097681 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: Par 20
Qty: 1
Wattage: 50
Finish: Polished Nickel
Weight: 10.34
Product Name: One Light Mini Pendant
UPC: 783209097681
Category: Mini Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333310
Product Name 25128FTPN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details