Capital Lighting, Inc. 39700CLPC Flush Mounts-Other 333307

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.25 Bulb Type: G-9 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 18.04 Product Name: 12 Light Flush Mount UPC: 783209097179 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.25 Bulb Type: G-9 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 18.04 Product Name: 12 Light Flush Mount UPC: 783209097179 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39700CLPC Flush Mounts-Other - 333307 - Capital Lighting, Inc.
Columbus, OH, USA
39700CLPC Flush Mounts-Other
333307
39700CLPC Flush Mounts-Other 333307
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.25 Bulb Type: G-9 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 18.04 Product Name: 12 Light Flush Mount UPC: 783209097179 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.25
Bulb
Type: G-9
Qty: 12
Wattage: 25
Finish: Polished Chrome
Weight: 18.04
Product Name: 12 Light Flush Mount
UPC: 783209097179
Category: Flush Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333307
Product Name 39700CLPC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details